TE Connectivity Wedge Connectors 2819691-4

Description
Body Features Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Application Type : Overhead Energized Installation : Yes Free of Lead, Cadmium, Heavy Metals : Yes Other AMPACT Tool Size : Small Cartridge Color Required : Blue Insulated Cover : No Product Availability Product Availability : Worldwide Product Type Features Product Family : AMPACT Technology : Wedge Usage Conditions Operating Temperature Range (DEGF) : 0 - 175
Request a Quote
Description
Body Features Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Application Type : Overhead Energized Installation : Yes Free of Lead, Cadmium, Heavy Metals : Yes Other AMPACT Tool Size : Small Cartridge Color Required : Blue Insulated Cover : No Product Availability Product Availability : Worldwide Product Type Features Product Family : AMPACT Technology : Wedge Usage Conditions Operating Temperature Range (DEGF) : 0 - 175
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 2819691-4 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
2819691-4
Wedge Connectors 2819691-4
Body Features Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Application Type : Overhead Energized Installation : Yes Free of Lead, Cadmium, Heavy Metals : Yes Other AMPACT Tool Size : Small Cartridge Color Required : Blue Insulated Cover : No Product Availability Product Availability : Worldwide Product Type Features Product Family : AMPACT Technology : Wedge Usage Conditions Operating Temperature Range (DEGF) : 0 - 175

Body Features


  • Conductor Material : Aluminum

Configuration Features


  • Visual Inspection : Yes

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Operation/Application


  • Application Type : Overhead
  • Energized Installation : Yes
  • Free of Lead, Cadmium, Heavy Metals : Yes

Other


  • AMPACT Tool Size : Small
  • Cartridge Color Required : Blue
  • Insulated Cover : No

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Product Family : AMPACT
  • Technology : Wedge

Usage Conditions


  • Operating Temperature Range (DEGF) : 0 - 175
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2819691-4
Product Name Wedge Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Header - 02560389-006 - Richardson RFPD
TE Connectivity
View Details
2 suppliers