TE Connectivity Ring Terminals 2819608-2

Description
Contact Features Barrel Type : Open Contact Underplating Material : Tin Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.9 MM  [.11 INCH ] Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ] Compatible Insulation Diameter Range : 4 - 5.2 MM  [.157 - .2 INCH ] Product Length : 42.1 MM  [1.66 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Packaging Features Packaging Method : Box Product Type Features Ring Terminal Product Type : Slotted Ring Tongue Terminal Sealable : No Stud Size : M5 Wire Insulation Support Retention Type : Crimp Barrel
Request a Quote
Description
Contact Features Barrel Type : Open Contact Underplating Material : Tin Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.9 MM  [.11 INCH ] Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ] Compatible Insulation Diameter Range : 4 - 5.2 MM  [.157 - .2 INCH ] Product Length : 42.1 MM  [1.66 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Packaging Features Packaging Method : Box Product Type Features Ring Terminal Product Type : Slotted Ring Tongue Terminal Sealable : No Stud Size : M5 Wire Insulation Support Retention Type : Crimp Barrel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2819608-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2819608-2
Ring Terminals 2819608-2
Contact Features Barrel Type : Open Contact Underplating Material : Tin Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.9 MM  [.11 INCH ] Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ] Compatible Insulation Diameter Range : 4 - 5.2 MM  [.157 - .2 INCH ] Product Length : 42.1 MM  [1.66 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Packaging Features Packaging Method : Box Product Type Features Ring Terminal Product Type : Slotted Ring Tongue Terminal Sealable : No Stud Size : M5 Wire Insulation Support Retention Type : Crimp Barrel

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : Tin
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.9 MM  [.11 INCH ]
  • Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ]
  • Compatible Insulation Diameter Range : 4 - 5.2 MM  [.157 - .2 INCH ]
  • Product Length : 42.1 MM  [1.66 INCH ]
  • Wire Size (MMSQ) : 4 - 6
  • Wire Size (AWG) : 11 - 9

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Ring Terminal Product Type : Slotted Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M5
  • Wire Insulation Support Retention Type : Crimp Barrel
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2819608-2
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 117249-7 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Magnet Wire Terminals - 1-1394431-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details