TE Connectivity Rectangular Connector Accessories 281934-4

Description
Connector Plug For
Request a Quote Datasheet
Description
Connector Plug For
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - A123393-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A123393-ND
Rectangular Connector Accessories A123393-ND
Connector Plug For

Connector Plug For

Buy Now Datasheet
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - 281934-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
281934-4
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) 281934-4
SINGLE WIRE SEAL

SINGLE WIRE SEAL

Buy Now
Rectangular Connectors - 281934-4 - 812187-281934-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 281934-4
812187-281934-4
Rectangular Connectors - 281934-4 812187-281934-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 812187-281934-4 Number of Positions: 1 Accessory Type: Plug Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10,000 MSL Level: Not Applicable

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 812187-281934-4
Number of Positions: 1
Accessory Type: Plug
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10,000
MSL Level: Not Applicable

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Single Wire Seal Amp - Te Connectivity - 15N6720 - Newark, An Avnet Company
Chicago, IL, United States
Single Wire Seal Amp - Te Connectivity
15N6720
Single Wire Seal Amp - Te Connectivity 15N6720
SINGLE WIRE SEAL

SINGLE WIRE SEAL

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A123393-ND 281934-4 812187-281934-4 281934-4 15N6720
Product Name Rectangular Connector Accessories Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Rectangular Connectors - 281934-4 Single Wire Seal Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Circular / Cylindrical Connectors Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
10008393-Nfb23-Din Back Panel Assy / 1 Amphenol Communications Solutions - 64AC0377 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Circular Connector Contacts - 1508-097-0196-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 AWG
View Details