TE Connectivity ™ TE Connectivity AMP Superseal 1.5 mm Cable Seal, Red, 281934-3 281934-3

Description
TE Connectivity AMP Superseal 1.5mm Cable Seal, Red, 281934-3 Category: AMP Superseal Manufacturer: TE Connectivity Made from silicone rubber material For insulation diameters of 1.2-3.3mm Loose-piece wire seals are crimped simultaneously with the contacts
Request a Quote Datasheet
Description
TE Connectivity AMP Superseal 1.5mm Cable Seal, Red, 281934-3 Category: AMP Superseal Manufacturer: TE Connectivity Made from silicone rubber material For insulation diameters of 1.2-3.3mm Loose-piece wire seals are crimped simultaneously with the contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE Connectivity AMP Superseal 1.5 mm Cable Seal, Red, 281934-3 - 38278 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity AMP Superseal 1.5 mm Cable Seal, Red, 281934-3
38278
TE Connectivity AMP Superseal 1.5 mm Cable Seal, Red, 281934-3 38278
TE Connectivity AMP Superseal 1.5mm Cable Seal, Red, 281934-3 Category: AMP Superseal Manufacturer: TE Connectivity Made from silicone rubber material For insulation diameters of 1.2-3.3mm Loose-piece wire seals are crimped simultaneously with the contacts
  • TE Connectivity AMP Superseal 1.5mm Cable Seal, Red, 281934-3
  • Category: AMP Superseal
  • Manufacturer: TE Connectivity
  • Made from silicone rubber material
  • For insulation diameters of 1.2-3.3mm
  • Loose-piece wire seals are crimped simultaneously with the contacts
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Sealing Glands
Product Number 38278
Product Name TE Connectivity AMP Superseal 1.5 mm Cable Seal, Red, 281934-3
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Ventilation Bending Cable Gland - MIV-CA12(BENDING) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Traction Relief Cable Gland - 4305515 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 2.95 inch (75 mm)
View Details