Manufacturer: TE Connectivity
Win Source Part Number: 906146-281934-2
Series: Superseal
Features: Connector Plug For
Package: Box
Family Name: 281934
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 3926.90.4590
Other Part Number: -281934-2-CSI, A121979, -281934-2-LSI, 281934-2-ND, -281934-2-SI
Connectors
Connector Plug For
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 906146-281934-2 | 281934-2 | A121979-ND |
| Product Name | Rectangular Connectors - 281934-2 | Rectangular Connector Accessories | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |