TE Connectivity
Quick Disconnects
2819183-1
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2.2 - 3.4 MM [.09 - .13 INCH ] Terminal Material Thickness : .32 MM [.013 INCH ] Wire Size (MMSQ) : .51 - 2.08 Wire Size (AWG) : 20 - 14
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2.2 - 3.4 MM [.09 - .13 INCH ] Terminal Material Thickness : .32 MM [.013 INCH ] Wire Size (MMSQ) : .51 - 2.08 Wire Size (AWG) : 20 - 14
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2.2 - 3.4 MM [.09 - .13 INCH ] Terminal Material Thickness : .32 MM [.013 INCH ] Wire Size (MMSQ) : .51 - 2.08 Wire Size (AWG) : 20 - 14
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Compatible Insulation Diameter Range : 2.2 - 3.4 MM [.09 - .13 INCH ]
- Terminal Material Thickness : .32 MM [.013 INCH ]
- Wire Size (MMSQ) : .51 - 2.08
- Wire Size (AWG) : 20 - 14
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2819183-1 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
10 to 12 AWG
International
4 to 6 mm2
View Details
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details