TE Connectivity Hook Up Wire 2818823001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Brown Dimensions Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 300 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Brown Dimensions Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 300 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2818823001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2818823001
Hook Up Wire 2818823001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Brown Dimensions Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 300 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Extruded Polyalkene
  • Wire Color (Base) : Brown

Dimensions


  • Wire Size (MMSQ) : .82
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (V) : 300

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2818823001
Product Name Hook Up Wire
Rated Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1097993001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
Hook Up Wire - 121055-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 2441289 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details