TE Connectivity Mechanical Connectors 2818665-1

Description
Body Features Blocked : No, Yes Compatible Conductor Material : Aluminum Alloy Conductor Type : Busbar Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 19 Inside Diameter Range : 120 MM  [4.72 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 550 Industry Standards Compatible With Approved Standards Products : IEC 62271-1, ANSI/NEMA CC1-2009 NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Mechanical Connector Product Type : Flexible Junction Busbar Support Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : AAC/AAAC, ACSR, AWG Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted
Request a Quote Datasheet
Description
Body Features Blocked : No, Yes Compatible Conductor Material : Aluminum Alloy Conductor Type : Busbar Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 19 Inside Diameter Range : 120 MM  [4.72 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 550 Industry Standards Compatible With Approved Standards Products : IEC 62271-1, ANSI/NEMA CC1-2009 NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Mechanical Connector Product Type : Flexible Junction Busbar Support Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : AAC/AAAC, ACSR, AWG Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2818665-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2818665-1
Mechanical Connectors 2818665-1
Body Features Blocked : No, Yes Compatible Conductor Material : Aluminum Alloy Conductor Type : Busbar Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 19 Inside Diameter Range : 120 MM  [4.72 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 550 Industry Standards Compatible With Approved Standards Products : IEC 62271-1, ANSI/NEMA CC1-2009 NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Mechanical Connector Product Type : Flexible Junction Busbar Support Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : AAC/AAAC, ACSR, AWG Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted

Body Features


  • Blocked : No, Yes
  • Compatible Conductor Material : Aluminum Alloy
  • Conductor Type : Busbar
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 4
  • Visual Inspection : No

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 19
  • Inside Diameter Range : 120 MM  [4.72 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 550

Industry Standards


  • Compatible With Approved Standards Products : IEC 62271-1, ANSI/NEMA CC1-2009
  • NEMA Spacing (2-Hole) : Yes

Operation/Application


  • Mechanical Connector Product Type : Flexible Junction Busbar Support
  • Power Component Application Type : Indoor Use, Outdoor Use

Other


  • Conductor Gauge Type : AAC/AAAC, ACSR, AWG

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2818665-1
Product Name Mechanical Connectors
Mounting Bolted
Unlock Full Specs
to access all available technical data

Similar Products