TE Connectivity Wire To Board Connector, Receptacle, 8 Position, 2Row; Product Range Amp Te Connectivity 281839-4

Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2ROW; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2ROW; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector, Receptacle, 8 Position, 2Row; Product Range Amp Te Connectivity - 06WX0243 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Receptacle, 8 Position, 2Row; Product Range Amp Te Connectivity
06WX0243
Wire To Board Connector, Receptacle, 8 Position, 2Row; Product Range Amp Te Connectivity 06WX0243
WIRE TO BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2ROW; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2ROW; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:8Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06WX0243
Product Name Wire To Board Connector, Receptacle, 8 Position, 2Row; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 160 mm (6.3 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details