TE Connectivity Connector, Housing, 2.54Mm, 6 Position; Product Range Amp Te Connectivity 281839-3

Description
CONNECTOR, HOUSING, 2.54MM, 6 POSITION; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, 2.54MM, 6 POSITION; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 2.54Mm, 6 Position; Product Range Amp Te Connectivity - 06WX0242 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 2.54Mm, 6 Position; Product Range Amp Te Connectivity
06WX0242
Connector, Housing, 2.54Mm, 6 Position; Product Range Amp Te Connectivity 06WX0242
CONNECTOR, HOUSING, 2.54MM, 6 POSITION; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, HOUSING, 2.54MM, 6 POSITION; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:6Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06WX0242
Product Name Connector, Housing, 2.54Mm, 6 Position; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details