TE Connectivity Wire-Board Connector, Receptacle, 8 Position, 1Row; Product Range Amp Te Connectivity 281838-8

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 8 Position, 1Row; Product Range Amp Te Connectivity - 06WX0241 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 8 Position, 1Row; Product Range Amp Te Connectivity
06WX0241
Wire-Board Connector, Receptacle, 8 Position, 1Row; Product Range Amp Te Connectivity 06WX0241
WIRE-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:8Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06WX0241
Product Name Wire-Board Connector, Receptacle, 8 Position, 1Row; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details