TE Connectivity Connector Housing, Socket, 6Pos; Product Range Amp Te Connectivity 281838-6

Description
CONNECTOR HOUSING, SOCKET, 6POS; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, SOCKET, 6POS; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Socket, 6Pos; Product Range Amp Te Connectivity - 06WX0240 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Socket, 6Pos; Product Range Amp Te Connectivity
06WX0240
Connector Housing, Socket, 6Pos; Product Range Amp Te Connectivity 06WX0240
CONNECTOR HOUSING, SOCKET, 6POS; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, SOCKET, 6POS; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:6Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06WX0240
Product Name Connector Housing, Socket, 6Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details