TE Connectivity Rectangular Wire & Cable Connectors & Housings 281838-5

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 15 MM  [.591 INCH ] Connector Length : 12.7 MM  [.5 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 15 MM  [.591 INCH ] Connector Length : 12.7 MM  [.5 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 281838-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
281838-5
Rectangular Wire & Cable Connectors & Housings 281838-5
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 15 MM  [.591 INCH ] Connector Length : 12.7 MM  [.5 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Connector Height : 15 MM  [.591 INCH ]
  • Connector Length : 12.7 MM  [.5 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .08 - .22
  • Wire Size (AWG) : 28 - 24

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : With
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: HE13/HE14 Number of Positions: 5 Pitch: 0.100" (2.54mm) Connector Type: Receptacle Contact Type: Female Socket Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: HE13/HE14
Number of Positions: 5
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle
Contact Type: Female Socket
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-281838-5
Electronic Connector 340-281838-5
5 Pos 2.54mm Pitch Blue Female Socket Connector Product overview: 281838-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-281838-5 can be used for catalog matching and distributor lookup.

5 Pos 2.54mm Pitch Blue Female Socket Connector Product overview: 281838-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-281838-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 532355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
532355
Wire Housings & Plugs 532355
TE Connectivity 281838-5

TE Connectivity 281838-5

Supplier's Site
Wire Housings & Plugs - 532355P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
532355P
Wire Housings & Plugs 532355P
5 way single row HE14 crimp socket shell

5 way single row HE14 crimp socket shell

Supplier's Site
Wire Housings & Plugs - 1638415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1638415
Wire Housings & Plugs 1638415
TE Connectivity 281838-5

TE Connectivity 281838-5

Supplier's Site
Rectangular Connector Housings - A106434-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106434-ND
Rectangular Connector Housings A106434-ND
"5 Rectangular Connectors - Housings Receptacle Blue 0.100"" (2.54mm)"

"5 Rectangular Connectors - Housings Receptacle Blue 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281838-5 340-281838-5 532355 532355P A106434-ND
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Insulation Displacement (IDC) IDC
Current Rating 3.0 amps 3.0 amps
Contact Size (AWG) 24 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103945-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Accessories - 103350-3-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 26AC5925 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details