TE Connectivity Wire To Board Connector, Receptacle, 5 Position, 1Row; Product Range Amp Te Connectivity 281838-5

Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector, Receptacle, 5 Position, 1Row; Product Range Amp Te Connectivity - 06WX0239 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Receptacle, 5 Position, 1Row; Product Range Amp Te Connectivity
06WX0239
Wire To Board Connector, Receptacle, 5 Position, 1Row; Product Range Amp Te Connectivity 06WX0239
WIRE TO BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:5Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06WX0239
Product Name Wire To Board Connector, Receptacle, 5 Position, 1Row; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details