TE Connectivity Rectangular Wire & Cable Connectors & Housings 281792-5

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 1 MM  [.039 INCH ] Connector Height : 17.8 MM  [.701 INCH ] Connector Length : 13.5 MM  [.531 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece, Bulk Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 1 MM  [.039 INCH ] Connector Height : 17.8 MM  [.701 INCH ] Connector Length : 13.5 MM  [.531 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece, Bulk Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 281792-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
281792-5
Rectangular Wire & Cable Connectors & Housings 281792-5
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 1 MM  [.039 INCH ] Connector Height : 17.8 MM  [.701 INCH ] Connector Length : 13.5 MM  [.531 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece, Bulk Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Compatible Insulation Diameter Range : 1 MM  [.039 INCH ]
  • Connector Height : 17.8 MM  [.701 INCH ]
  • Connector Length : 13.5 MM  [.531 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Loose Piece, Bulk

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Free Hanging, Panel Mount - A122828-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A122828-ND
Free Hanging, Panel Mount A122828-ND
10 Position Rectangular Plug Connector IDC Tin 26-28 AWG

10 Position Rectangular Plug Connector IDC Tin 26-28 AWG

Buy Now Datasheet
Wire Housings & Plugs - 532305P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
532305P
Wire Housings & Plugs 532305P
10 way double row HE14 IDT cable socket

10 way double row HE14 IDT cable socket

Supplier's Site
Wire Housings & Plugs - 532305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
532305
Wire Housings & Plugs 532305
TE Connectivity 281792-5

TE Connectivity 281792-5

Supplier's Site
Wire Housings & Plugs - 1638411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1638411
Wire Housings & Plugs 1638411
TE Connectivity 281792-5

TE Connectivity 281792-5

Supplier's Site
CONN PLUG 10POS IDC 26-28AWG TIN - 792-281792-5 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 10POS IDC 26-28AWG TIN
792-281792-5
CONN PLUG 10POS IDC 26-28AWG TIN 792-281792-5
CONN PLUG 10POS IDC 26-28AWG TIN

CONN PLUG 10POS IDC 26-28AWG TIN

Supplier's Site
Idc Connector Type Amp - Te Connectivity - 17R9235 - Newark, An Avnet Company
Chicago, IL, United States
Idc Connector Type Amp - Te Connectivity
17R9235
Idc Connector Type Amp - Te Connectivity 17R9235
IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site
Plug He14 Idc 180 2X5 P Awg 28-26 Rohs Compliant Amp - Te Connectivity - 76AC5201 - Newark, An Avnet Company
Chicago, IL, United States
Plug He14 Idc 180 2X5 P Awg 28-26 Rohs Compliant Amp - Te Connectivity
76AC5201
Plug He14 Idc 180 2X5 P Awg 28-26 Rohs Compliant Amp - Te Connectivity 76AC5201
PLUG HE14 IDC 180 2X5 P AWG 28-26 ROHS COMPLIANT: YES

PLUG HE14 IDC 180 2X5 P AWG 28-26 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281792-5 A122828-ND 532305P 532305 792-281792-5 17R9235 76AC5201
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Wire Housings & Plugs Wire Housings & Plugs CONN PLUG 10POS IDC 26-28AWG TIN Idc Connector Type Amp - Te Connectivity Plug He14 Idc 180 2X5 P Awg 28-26 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount Cable, Free Hanging Cable Mount
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Coaxial Connectors (RF) - 997910-0106-003-000 - Win Source Electronics
Specs
Connector Type Coaxial Connector
View Details
3 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 103233-6 - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103957-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers