TE Connectivity Rectangular Wire & Cable Connectors & Housings 281786-4

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 1 MM  [.039 INCH ] Connector Height : 17.8 MM  [.701 INCH ] Connector Length : 10.96 MM  [.431 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bulk, Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 1 MM  [.039 INCH ] Connector Height : 17.8 MM  [.701 INCH ] Connector Length : 10.96 MM  [.431 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bulk, Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire-Board Connector, Receptacle, 4 Position, 1 Row, part number 06WX0228, is designed for wire-to-board electronic applications. It features a single row configuration with four contacts and is compatible with IDC (Insulation Displacement Connector) technology. The connector is constructed to meet the dimensional and general requirements of IEC 60603-8, ensuring interchangeability between suppliers. The connector accepts stranded wires ranging from 0.08 mm² to 0.22 mm² (28 to 24 gauge) with insulation diameters of up to 1.2 mm. It is made from phosphor bronze contacts that are available in tin or gold plating over nickel, and the housing is constructed from flame-retardant materials compliant with UL94 standards. The product is rated for a maximum current of 3A per contact at 20°C and has an insulation resistance of 1000 MΩ. This connector is suitable for applications requiring reliable performance under various environmental conditions, with a temperature range of -40 °C to +100 °C for tin plated contacts and -55 °C to +125 °C for gold plated contacts. It is designed for a minimum of 30 mating/unmating cycles for style B and 400 cycles for style D, making it a durable choice for engineers seeking a robust wire-to-board connection solution.

Datasheet Summary
Powered by GS/AI

The Wire-Board Connector, Receptacle, 4 Position, 1 Row, part number 06WX0228, is designed for wire-to-board electronic applications. It features a single row configuration with four contacts and is compatible with IDC (Insulation Displacement Connector) technology. The connector is constructed to meet the dimensional and general requirements of IEC 60603-8, ensuring interchangeability between suppliers. The connector accepts stranded wires ranging from 0.08 mm² to 0.22 mm² (28 to 24 gauge) with insulation diameters of up to 1.2 mm. It is made from phosphor bronze contacts that are available in tin or gold plating over nickel, and the housing is constructed from flame-retardant materials compliant with UL94 standards. The product is rated for a maximum current of 3A per contact at 20°C and has an insulation resistance of 1000 MΩ. This connector is suitable for applications requiring reliable performance under various environmental conditions, with a temperature range of -40 °C to +100 °C for tin plated contacts and -55 °C to +125 °C for gold plated contacts. It is designed for a minimum of 30 mating/unmating cycles for style B and 400 cycles for style D, making it a durable choice for engineers seeking a robust wire-to-board connection solution.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 281786-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
281786-4
Rectangular Wire & Cable Connectors & Housings 281786-4
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 1 MM  [.039 INCH ] Connector Height : 17.8 MM  [.701 INCH ] Connector Length : 10.96 MM  [.431 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bulk, Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Compatible Insulation Diameter Range : 1 MM  [.039 INCH ]
  • Connector Height : 17.8 MM  [.701 INCH ]
  • Connector Length : 10.96 MM  [.431 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bulk, Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Free Hanging, Panel Mount - A113284-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A113284-ND
Free Hanging, Panel Mount A113284-ND
4 Position Rectangular Plug Connector IDC Tin 26-28 AWG

4 Position Rectangular Plug Connector IDC Tin 26-28 AWG

Buy Now Datasheet
Wire Housings & Plugs - 532226P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
532226P
Wire Housings & Plugs 532226P
4 way single row HE14 IDT cable socket

4 way single row HE14 IDT cable socket

Supplier's Site
Wire Housings & Plugs - 532226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
532226
Wire Housings & Plugs 532226
TE Connectivity 281786-4

TE Connectivity 281786-4

Supplier's Site
Wire Housings & Plugs - 1638407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1638407
Wire Housings & Plugs 1638407
TE Connectivity 281786-4

TE Connectivity 281786-4

Supplier's Site
Wire-Board Connector, Receptacle, 4 Position, 1Row; Idc Connector Type Amp - Te Connectivity - 06WX0228 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 4 Position, 1Row; Idc Connector Type Amp - Te Connectivity
06WX0228
Wire-Board Connector, Receptacle, 4 Position, 1Row; Idc Connector Type Amp - Te Connectivity 06WX0228
WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:-; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:-; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281786-4 A113284-ND 532226P 532226 06WX0228
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Wire Housings & Plugs Wire Housings & Plugs Wire-Board Connector, Receptacle, 4 Position, 1Row; Idc Connector Type Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount Cable Mount
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A130854-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Ribbon Cable Connectors - 102160-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Connector Contacts - 047-1024-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details