TE Connectivity PCB Headers 281742-8

Description
16 way 2 row r/a HE14 shrouded header
Request a Quote Datasheet
Description
16 way 2 row r/a HE14 shrouded header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 532204P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
532204P
PCB Headers 532204P
16 way 2 row r/a HE14 shrouded header

16 way 2 row r/a HE14 shrouded header

Supplier's Site
PCB Headers - 1649352 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1649352
PCB Headers 1649352
TE Connectivity 281742-8 PCB Header

TE Connectivity 281742-8 PCB Header

Supplier's Site
Singapore, Singapore
3A 500V Electronic Connector
316-281742-8
3A 500V Electronic Connector 316-281742-8
2.54mm RA Shrouded Header, 16 Pos, 3A, 500V, Blue Product overview: 281742-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-281742-8 can be used for catalog matching and distributor lookup.

2.54mm RA Shrouded Header, 16 Pos, 3A, 500V, Blue Product overview: 281742-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-281742-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A106698-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A106698-ND
Headers, Male Pins A106698-ND
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connector Type: Header Contact Type: Male Pin Package: Bulk Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Shrouding: Shrouded - 2 Wall Row Spacing - Mating: 0.100" (2.54mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type: Header
Contact Type: Male Pin
Package: Bulk
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Shrouding: Shrouded - 2 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Conn, Header, R/a, 16Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 02M0113 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, R/a, 16Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
02M0113
Conn, Header, R/a, 16Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity 02M0113
CONN, HEADER, R/A, 16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU HE14 Series RoHS Compliant: Yes

CONN, HEADER, R/A, 16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU HE14 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Header He14 Ra 2X8 P Amp - Te Connectivity - 76AC5194 - Newark, An Avnet Company
Chicago, IL, United States
Header He14 Ra 2X8 P Amp - Te Connectivity
76AC5194
Header He14 Ra 2X8 P Amp - Te Connectivity 76AC5194
HEADER HE14 RA 2X8 P

HEADER HE14 RA 2X8 P

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 532204P 1649352 316-281742-8 A106698-ND 02M0113 76AC5194
Product Name PCB Headers PCB Headers 3A 500V Electronic Connector Headers, Male Pins Connectors, Interconnects Rectangular Connectors Headers, Male Pins Conn, Header, R/a, 16Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity Header He14 Ra 2X8 P Amp - Te Connectivity
Geometry Right Angle Right Angle; Right angle
Connector Type Wire to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Solder Through Hole Through Hole Right Angle
Unlock Full Specs
to access all available technical data