"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
TE Connectivity 281742-6 PCB Header
TE Connectivity 281742-6 PCB Header
12 way 2 row r/a HE14 shrouded header
Manufacturer: TE Connectivity
Win Source Part Number: 906144-281742-6
Series: HE13/HE14
Operating Temperature Range: -40°C ~ 100°C
Features: Connector Header Through Hole, Right Angle 12 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 281742
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A122082, 2266-281742-6, -281742-6-SI, 281742-6-ND
2.54mm RA Header, 12 Pos, 3A, Tin, Blue, Thru-Hole Product overview: 281742-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-281742-6 can be used for catalog matching and distributor lookup.
HEADER HE14 RA 2X6 P
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122082-ND | 1638405 | 532197P | 906144-281742-6 | 316-281742-6 | 76AC5193 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Rectangular Connectors - 281742-6 | 3A Electronic Connector | Header He14 Ra 2X6 P Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | Rectangular Connectors, Heavy Duty | |||
| Mounting | Through Hole, Right Angle | Through hole | Through Hole, Right Angle | |||
| Number of Contacts | 12 # | |||||
| Geometry | Right Angle; Right angle | Right Angle |