TE Connectivity 281742-4 PCB Header
TE Connectivity 281742-4 PCB Header
8 way 2 row r/a HE14 shrouded header
8 Pos 2.54mm RA Thru-Hole Shrouded Header, 3A, 500V, Blue Product overview: 281742-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-281742-4 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 906143-281742-4
Series: HE13/HE14
Operating Temperature Range: -40°C ~ 100°C
Features: Connector Header Through Hole, Right Angle 8 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 281742
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A113283, 281742-4-ND, -281742-4-SI
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
HEADER HE14 RA 2X4 P
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1638404 | 532175P | 316-281742-4 | 906143-281742-4 | A113283-ND | 76AC5191 |
| Product Name | PCB Headers | PCB Headers | 3A 500V Electronic Connector | Rectangular Connectors - 281742-4 | Headers, Male Pins | Header He14 Ra 2X4 P Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Header | |||
| Geometry | Right Angle; Right angle | Right Angle | ||||
| Termination | Solder | Through Hole |