6 Pos 2.54mm RA Thru-Hole Header, 3A, Male Pin, Tin Product overview: 281742-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-281742-3 can be used for catalog matching and distributor lookup.
TE Connectivity 281742-3 PCB Header
6 way 2 row r/a HE14 shrouded header
TE Connectivity 281742-3 PCB Header
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
HEADER HE14 RA 2X3 P ROHS COMPLIANT: YES
HEADER HE14 RA 2X3 P
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-281742-3 | 532169 | 532169P | A106697-ND | 12H8184 |
| Product Name | 3A Electronic Connector | PCB Headers | PCB Headers | Headers, Male Pins | Header He14 Ra 2X3 P Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Through Hole | Solder | |||
| Current Rating | 3.0 amps | ||||
| Connector Type | Wire to Board Connector | Header Connector; Header |