The Conn Header, 12Pos, 2Row, 2.54Mm is designed for wire-to-board electronic applications and conforms to IEC 60603-8 standards. It features a 2.54mm pitch spacing and accommodates 12 contacts in a dual-row configuration. The header is available in both tin and gold plating options, with a maximum current rating of 3A per contact at 20°C. It supports wire gauges from 28 to 24 AWG and has a maximum insulation diameter of 1.2mm for the appropriate wire sizes. The product is rated for a proof voltage of 500V rms for tin-plated contacts and 1000V rms for gold-plated contacts. It is constructed from flame-retardant materials, ensuring durability and reliability in various environmental conditions, with a temperature range of -40°C to +100°C for tin plating and -55°C to +125°C for gold plating. The header is suitable for applications requiring a robust connection with a minimum of 30 mating/unmating cycles for style B and 400 cycles for style D.
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
12 Pos 2.54mm Straight Thru-Hole Shrouded Header, 3A, 500V Product overview: 281739-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-281739-6 can be used for catalog matching and distributor lookup.
CONN, HEADER, 12POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A121458-ND | 316-281739-6 | 02M0107 |
| Product Name | Headers, Male Pins | 3A 500V Electronic Connector | Conn, Header, 12Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Number of Contacts | 12 # |