TE Connectivity Rectangular Wire & Cable Connectors & Housings 281708-4

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Receptacle Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 1.2 MM  [.047 INCH ] Connector Height : 14.5 MM  [.571 INCH ] Connector Length : 10.96 MM  [.431 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .2 - .24 Wire Size (AWG) : 24 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 2250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Receptacle Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 1.2 MM  [.047 INCH ] Connector Height : 14.5 MM  [.571 INCH ] Connector Length : 10.96 MM  [.431 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .2 - .24 Wire Size (AWG) : 24 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 2250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 281708-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
281708-4
Rectangular Wire & Cable Connectors & Housings 281708-4
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Receptacle Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 1.2 MM  [.047 INCH ] Connector Height : 14.5 MM  [.571 INCH ] Connector Length : 10.96 MM  [.431 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .2 - .24 Wire Size (AWG) : 24 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 2250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel

Dimensions


  • Compatible Insulation Diameter Range : 1.2 MM  [.047 INCH ]
  • Connector Height : 14.5 MM  [.571 INCH ]
  • Connector Length : 10.96 MM  [.431 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .2 - .24
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2250

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1366260-281708-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1366260-281708-4
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1366260-281708-4
Win Source Part Number: 1366260-281708-4 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HE13/HE14 Package: Box Product Status: Active Features: Feed Through Base Product Number: 281708 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 24 AWG Contact Finish: Tin Color: Black Connector Type: Plug Contact Type: Female Socket Number of Positions: 4 Number of Rows: 1 Pitch: 0.100" (2.54mm) Cable Termination: IDC Wire Type: Discrete

Win Source Part Number: 1366260-281708-4
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: HE13/HE14
Package: Box
Product Status: Active
Features: Feed Through
Base Product Number: 281708
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 24 AWG
Contact Finish: Tin
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 4
Number of Rows: 1
Pitch: 0.100" (2.54mm)
Cable Termination: IDC
Wire Type: Discrete

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
340-281708-4
3A Electronic Connector 340-281708-4
4 Pos IDC Wire Housing, Female Socket, 2.54mm Pitch, 3A, Black Product overview: 281708-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-281708-4 can be used for catalog matching and distributor lookup.

4 Pos IDC Wire Housing, Female Socket, 2.54mm Pitch, 3A, Black Product overview: 281708-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-281708-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Free Hanging, Panel Mount - 281708-4-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
281708-4-ND
Free Hanging, Panel Mount 281708-4-ND
4 Position Rectangular Plug Connector IDC Tin 24 AWG

4 Position Rectangular Plug Connector IDC Tin 24 AWG

Buy Now Datasheet
Plug He14 Idc 90 4 P Tube Rohs Compliant Amp - Te Connectivity - 12H8176 - Newark, An Avnet Company
Chicago, IL, United States
Plug He14 Idc 90 4 P Tube Rohs Compliant Amp - Te Connectivity
12H8176
Plug He14 Idc 90 4 P Tube Rohs Compliant Amp - Te Connectivity 12H8176
PLUG HE14 IDC 90 4 P TUBE ROHS COMPLIANT: YES

PLUG HE14 IDC 90 4 P TUBE ROHS COMPLIANT: YES

Supplier's Site
Plug He14 Idc 90 4 P Tube Rohs Compliant Amp - Te Connectivity - 96AC6098 - Newark, An Avnet Company
Chicago, IL, United States
Plug He14 Idc 90 4 P Tube Rohs Compliant Amp - Te Connectivity
96AC6098
Plug He14 Idc 90 4 P Tube Rohs Compliant Amp - Te Connectivity 96AC6098
PLUG HE14 IDC 90 4 P TUBE ROHS COMPLIANT: YES

PLUG HE14 IDC 90 4 P TUBE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281708-4 1366260-281708-4 340-281708-4 281708-4-ND 12H8176
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 3A Electronic Connector Free Hanging, Panel Mount Plug He14 Idc 90 4 P Tube Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Insulation Displacement (IDC) IDC IDC
Mounting Free-Hanging (In-Line) Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103958-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers