TE Connectivity PCB Headers 281698-5

Description
TE Connectivity 281698-5 PCB Header
Request a Quote Datasheet
Description
TE Connectivity 281698-5 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 532119 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
532119
PCB Headers 532119
TE Connectivity 281698-5 PCB Header

TE Connectivity 281698-5 PCB Header

Supplier's Site
PCB Headers - 1638394 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1638394
PCB Headers 1638394
TE Connectivity 281698-5 PCB Header

TE Connectivity 281698-5 PCB Header

Supplier's Site
PCB Headers - 532119P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
532119P
PCB Headers 532119P
5 way 1 row r/a HE14 shrouded header

5 way 1 row r/a HE14 shrouded header

Supplier's Site
Headers, Male Pins - A106216-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A106216-ND
Headers, Male Pins A106216-ND
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connector Systems Amp - Te Connectivity - 12H8173 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Amp - Te Connectivity
12H8173
Connector Systems Amp - Te Connectivity 12H8173
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:-; Connector Shroud:Shrouded; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:-; Connector Shroud:Shrouded; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 532119 532119P A106216-ND 12H8173
Product Name PCB Headers PCB Headers Headers, Male Pins Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1224729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Ribbon Cable Connectors - 102156-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details