"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
3 Pos 2.54mm RA Shrouded Header, Male Pin, 3A, Thru-Hole, Blue Product overview: 281698-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-281698-3 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: HE13/HE14
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 3
Style: Board to Cable/Wire
Shrouding: Shrouded - 2 Wall
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106214-ND | 316-281698-3 | |
| Product Name | Headers, Male Pins | 3A Electronic Connector | Connectors, Interconnects Rectangular Connectors Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | ||
| Number of Contacts | 3 # |