Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 804498-281696-5
Packaging: Bulk
Number of Positions: 5
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Insulation Material: Thermoplastic
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 16.0μin (0.41μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 98.4μin (2.50μm)
Insulation Color: Blue
Shrouding: Shrouded - 2 Wall
Contact Length - Post: 0.114" (2.90mm)
Overall Contact Length: 0.492" (12.50mm)
Insulation Height: 0.449" (11.40mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 100°C
Contact Length - Mating: 0.276" (7.00mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
5 Pos 2.54mm Straight Shrouded Header, Male, Gold, 3A Product overview: 281696-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-281696-5 can be used for catalog matching and distributor lookup.
HEADER HE13 STRAIGHT 5 P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 804498-281696-5 | 316-281696-5 | 76AC5183 |
| Product Name | Rectangular Connectors - 281696-5 | 3A Electronic Connector | Header He13 Straight 5 P Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |