The Connector, Header, 2.54Mm, 8 Position (part number 02M0098) is designed for wire-to-board electronic applications, featuring a pitch spacing of 2.54mm and accommodating 8 contacts in a single row configuration. It is compliant with IEC 60603-8 standards, ensuring compatibility with various plugs, including IDC and crimp types. The header is available in both tin and gold plating options, with a maximum current rating of 3A per contact at 20°C. It supports wire gauges from 28 to 24, with insulation diameters ranging from 0.8mm to 1.2mm, depending on the wire size. The product is rated for a proof voltage of 500V rms for tin-plated contacts and 1000V rms for gold-plated contacts. It has a durability rating of at least 30 mating/unmating cycles for style B and 400 cycles for style D. The header is constructed from flame-retardant materials, ensuring reliability in various environmental conditions.
8 Pos 2.54mm Straight Pin Header, 3A, 500V, Tin Product overview: 281695-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-281695-8 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
TE Connectivity 281695-8 PCB Header
8way 1 row straight HE14 shrouded header
TE Connectivity 281695-8 PCB Header
CONNECTOR, HEADER, 2.54MM, 8 POSITION; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-281695-8 | A121358-ND | 1638391 | 532018P | 02M0098 |
| Product Name | 3A 500V Electronic Connector | Headers, Male Pins | PCB Headers | PCB Headers | Connector, Header, 2.54Mm, 8 Position; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Through Hole | Solder | Through Hole Straight | ||
| Current Rating | 3.0 amps | ||||
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector |