Conn Wire to Board HDR 3 POS 2.54mm Solder ST Thru-Hole Box Product overview: 281695-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-281695-3 can be used for catalog matching and distributor lookup.
3way 1 row straight HE14 shrouded header
3way 1 row straight HE14 shrouded header
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
WIRE TO BOARD CONNECTOR, HEADER, 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
Conn Shrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole Loose Piece
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-281695-3 | 1638387 | A106694-ND | 02M0094 | 792-281695-3 |
| Product Name | Electronic Connector | PCB Headers | Headers, Male Pins | Wire To Board Connector, Header, 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | Conn Shrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole Loose Piece |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||
| Geometry | Straight; Straight | Vertical | |||
| Termination | Solder | Through Hole Straight | Solder | ||
| Mounting | Through hole | Through Hole |