TE Connectivity PCB Headers & Receptacles 281481-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .5 MM  [.019 INCH ] Mating Tab Width : 1.3 MM  [.051 INCH ] Dimensions Connector Length : 12.4 MM  [.488 INCH ] Connector Width : 3.9 MM  [.154 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 6.4 MM  [.252 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24 Operating Voltage (VDC) : 24 Voltage Rating (Max) (VDC) : 24 Housing Features Centerline (Pitch) : 3.96 MM  [.16 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 4000 Packaging Type : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Usage Conditions Operating Temperature (Max) : 85 DEGC , 70 DEGC , 75 DEGC , 90 DEGC , 65 DEGC , 100 DEGC , 105 DEGC , 80 DEGC  [176 DEGF , 194 DEGF , 167 DEGF , 221 DEGF , 149 DEGF , 185 DEGF , 158 DEGF , 212 DEGF ] Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .5 MM  [.019 INCH ] Mating Tab Width : 1.3 MM  [.051 INCH ] Dimensions Connector Length : 12.4 MM  [.488 INCH ] Connector Width : 3.9 MM  [.154 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 6.4 MM  [.252 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24 Operating Voltage (VDC) : 24 Voltage Rating (Max) (VDC) : 24 Housing Features Centerline (Pitch) : 3.96 MM  [.16 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 4000 Packaging Type : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Usage Conditions Operating Temperature (Max) : 85 DEGC , 70 DEGC , 75 DEGC , 90 DEGC , 65 DEGC , 100 DEGC , 105 DEGC , 80 DEGC  [176 DEGF , 194 DEGF , 167 DEGF , 221 DEGF , 149 DEGF , 185 DEGF , 158 DEGF , 212 DEGF ] Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 281481-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
281481-1
PCB Headers & Receptacles 281481-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .5 MM  [.019 INCH ] Mating Tab Width : 1.3 MM  [.051 INCH ] Dimensions Connector Length : 12.4 MM  [.488 INCH ] Connector Width : 3.9 MM  [.154 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 6.4 MM  [.252 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24 Operating Voltage (VDC) : 24 Voltage Rating (Max) (VDC) : 24 Housing Features Centerline (Pitch) : 3.96 MM  [.16 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 4000 Packaging Type : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Usage Conditions Operating Temperature (Max) : 85 DEGC , 70 DEGC , 75 DEGC , 90 DEGC , 65 DEGC , 100 DEGC , 105 DEGC , 80 DEGC  [176 DEGF , 194 DEGF , 167 DEGF , 221 DEGF , 149 DEGF , 185 DEGF , 158 DEGF , 212 DEGF ] Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Number of Sections : 1
  • Number of Signal Positions : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Mating Tab Thickness : .5 MM  [.019 INCH ]
  • Mating Tab Width : 1.3 MM  [.051 INCH ]

Dimensions


  • Connector Length : 12.4 MM  [.488 INCH ]
  • Connector Width : 3.9 MM  [.154 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 6.4 MM  [.252 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 24
  • Operating Voltage (VDC) : 24
  • Voltage Rating (Max) (VDC) : 24

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.16 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 4000
  • Packaging Type : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC , 70 DEGC , 75 DEGC , 90 DEGC , 65 DEGC , 100 DEGC , 105 DEGC , 80 DEGC  [176 DEGF , 194 DEGF , 167 DEGF , 221 DEGF , 149 DEGF , 185 DEGF , 158 DEGF , 212 DEGF ]
  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 281481-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Voltage Rating 24 volts
Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102160-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102398-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103239-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102792-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details