Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM [31.496 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .8 MICM [31.496 MICIN ]
Dimensions Compatible Insulation Diameter Range : 2.2 - 2.8 MM [.086 - .11 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17
Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Applied Pressure : High
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM [31.496 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .8 MICM [31.496 MICIN ]
Dimensions Compatible Insulation Diameter Range : 2.2 - 2.8 MM [.086 - .11 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17
Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Applied Pressure : High
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM [31.496 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .8 MICM [31.496 MICIN ]
Dimensions Compatible Insulation Diameter Range : 2.2 - 2.8 MM [.086 - .11 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17
Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Applied Pressure : High
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
Contact Base Material : Phosphor Bronze
Contact Current Rating (Max) (AMP) : 5
Contact Mating Area Plating Material : Tin (Sn)
Contact Mating Area Plating Material Thickness : .8 MICM [31.496 MICIN ]
Contact Orientation : Straight
Contact Type : Socket
PCB Contact Termination Area Plating Material : Tin
PCB Contact Termination Area Plating Material Thickness : .8 MICM [31.496 MICIN ]
Dimensions
Compatible Insulation Diameter Range : 2.2 - 2.8 MM [.086 - .11 INCH ]
Wire Size (MMSQ) : .5 - 1
Wire Size (AWG) : 20 - 17
Mechanical Attachment
PCB Mount Retention : Without
Wire Insulation Support : With
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Method : Reel
Packaging Quantity : 5000
Product Type Features
Applied Pressure : High
Termination Features
Product Terminates To : Wire & Cable
Usage Conditions
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]