TE Connectivity Quick Disconnects 281384-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 - 3.3 MM  [.087 - .13 INCH ] Product Length : 18 MM  [.71 INCH ] Terminal Material Thickness : .3 MM  [.011 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Extraction Force (KGF) : .7 - 10.2 Extraction Force (NEWT) : 7 - 100 Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Insertion Force : Low Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 - 3.3 MM  [.087 - .13 INCH ] Product Length : 18 MM  [.71 INCH ] Terminal Material Thickness : .3 MM  [.011 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Extraction Force (KGF) : .7 - 10.2 Extraction Force (NEWT) : 7 - 100 Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Insertion Force : Low Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 281384-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
281384-2
Quick Disconnects 281384-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 - 3.3 MM  [.087 - .13 INCH ] Product Length : 18 MM  [.71 INCH ] Terminal Material Thickness : .3 MM  [.011 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Extraction Force (KGF) : .7 - 10.2 Extraction Force (NEWT) : 7 - 100 Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Insertion Force : Low Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.2 - 3.3 MM  [.087 - .13 INCH ]
  • Product Length : 18 MM  [.71 INCH ]
  • Terminal Material Thickness : .3 MM  [.011 INCH ]
  • Wire Size (MMSQ) : .51 - 1.65
  • Wire Size (AWG) : 20 - 15

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Extraction Force (KGF) : .7 - 10.2
  • Extraction Force (NEWT) : 7 - 100
  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 5000

Product Type Features


  • Insertion Force : Low

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 281384-2
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 019601-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Quick Disconnects - 1-1627016-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details