TE Connectivity Hook Up Wire 2813813003

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : .95 - .98 MM  [.037 - .039 INCH ] Outside Cable Diameter : 1.35 MM  [.053 INCH ] Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 300 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : .95 - .98 MM  [.037 - .039 INCH ] Outside Cable Diameter : 1.35 MM  [.053 INCH ] Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 300 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2813813003 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2813813003
Hook Up Wire 2813813003
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : .95 - .98 MM  [.037 - .039 INCH ] Outside Cable Diameter : 1.35 MM  [.053 INCH ] Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 300 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Extruded Polyalkene
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Conductor Diameter Range : .95 - .98 MM  [.037 - .039 INCH ]
  • Outside Cable Diameter : 1.35 MM  [.053 INCH ]
  • Wire Size (MMSQ) : .52
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (V) : 300

Other


  • Product Source : UK

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2813813003
Product Name Hook Up Wire
Rated Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1526013001 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 22 AWG
View Details
Hook Up Wire - 0227873002 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 26 AWG
View Details