Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified Polyester Wire Color (Base) : Yellow Wire Color (Stripe) : Green
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Cable Insulation Thickness (MM) : .15 Conductor Diameter Range : .55 - .63 MM [.022 - .025 INCH ] Outside Cable Diameter : 1.05 MM [.042 INCH ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .2 Wire Size (AWG) : 24
Electrical Characteristics Operating Voltage (V) : 600
Other Product Source : UK
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 99M Operating Temperature Range (DEGC) : -55 - 120
Body Features
- Conductor Material : Tin-Plated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Polyester
- Wire Color (Base) : Yellow
- Wire Color (Stripe) : Green
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Cable Insulation Thickness (MM) : .15
- Conductor Diameter Range : .55 - .63 MM [.022 - .025 INCH ]
- Outside Cable Diameter : 1.05 MM [.042 INCH ]
- Strand Size (AWG) : 36
- Wire Size (MMSQ) : .2
- Wire Size (AWG) : 24
Electrical Characteristics
- Operating Voltage (V) : 600
Other
Product Type Features
Usage Conditions
- Cable Type : Spec 99M
- Operating Temperature Range (DEGC) : -55 - 120