"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
MODU HEADER 18X2 STRAIGHT ROHS COMPLIANT: YES
2X18P MODU II SHRD HDR. ST. 0.38AU
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122594-ND | 93F5553 | 76AC5176 |
| Product Name | Headers, Male Pins | Modu Header 18X2 Straight Rohs Compliant Amp - Te Connectivity | 2X18P Modu Ii Shrd Hdr. St. 0.38Au Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | ||
| Voltage Rating | 40 volts |