TE Connectivity Housings, Boots 281006-4

Description
3 Position Cluster Block Housing Connector Female, Receptacle Natural
Request a Quote Datasheet
Description
3 Position Cluster Block Housing Connector Female, Receptacle Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A117527-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A117527-ND
Housings, Boots A117527-ND
3 Position Cluster Block Housing Connector Female, Receptacle Natural

3 Position Cluster Block Housing Connector Female, Receptacle Natural

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-281006-4
Electronic Connector 340-281006-4
Conn Housing F 3 POS Crimp ST Cable Mount Natural Box Product overview: 281006-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-281006-4 can be used for catalog matching and distributor lookup.

Conn Housing F 3 POS Crimp ST Cable Mount Natural Box Product overview: 281006-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-281006-4 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects Terminals Housings, Boots -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Housings, Boots
Connectors, Interconnects Terminals Housings, Boots
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Housings, Boots Package: Bulk Gender: Female, Receptacle For Use With/Related Products: 2.30mm Dia Receptacle Style: Cluster Block Housing Terminal Type: Magnetic Wire Material: Polybutylene Terephthalate (PBT) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active Stacking Direction: Side to Side

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Housings, Boots
Package: Bulk
Gender: Female, Receptacle
For Use With/Related Products: 2.30mm Dia Receptacle
Style: Cluster Block Housing
Terminal Type: Magnetic Wire
Material: Polybutylene Terephthalate (PBT)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Stacking Direction: Side to Side

Buy Now Datasheet
Hermetic Connector - 281006-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hermetic Connector
281006-4
Hermetic Connector 281006-4
CLUSTER BLOCK .090 DIA.

CLUSTER BLOCK .090 DIA.

Buy Now
Swedesboro, NJ, United States
Hermetic Connector
281006-4
Hermetic Connector 281006-4
Hermetic

Hermetic

Buy Now
Cluster Block .090 Dia. Amp - Te Connectivity - 98X9330 - Newark, An Avnet Company
Chicago, IL, United States
Cluster Block .090 Dia. Amp - Te Connectivity
98X9330
Cluster Block .090 Dia. Amp - Te Connectivity 98X9330
CLUSTER BLOCK .090 DIA.

CLUSTER BLOCK .090 DIA.

Supplier's Site
Sheung Wan, Hong Kong
Terminals
281006-4
Terminals 281006-4
Terminals CLUSTER BLOCK .090 DIA

Terminals CLUSTER BLOCK .090 DIA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A117527-ND 340-281006-4 281006-4 98X9330 281006-4
Product Name Housings, Boots Electronic Connector Connectors, Interconnects Terminals Housings, Boots Hermetic Connector Cluster Block .090 Dia. Amp - Te Connectivity Terminals
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products