TE Connectivity Quick Connects, Quick Disconnect Connectors 280919-4

Description
"0.187"" (4.75mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A123013TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A123013TR-ND
Quick Connects, Quick Disconnect Connectors A123013TR-ND
"0.187"" (4.75mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A123013CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A123013CT-ND
Quick Connects, Quick Disconnect Connectors A123013CT-ND
"0.187"" (4.75mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-280919-4
Electronic Connector 392-280919-4
Female Quick Disconnect Terminal, 15-20AWG, Tin Plated Bronze Product overview: 280919-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-280919-4 can be used for catalog matching and distributor lookup.

Female Quick Disconnect Terminal, 15-20AWG, Tin Plated Bronze Product overview: 280919-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-280919-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 280919-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
280919-4
Contacts 280919-4
FF 187 REC 0.5-1.5MM2 TPPB

FF 187 REC 0.5-1.5MM2 TPPB

Buy Now
Swedesboro, NJ, United States
Contacts
280919-4
Contacts 280919-4
FASTIN-FASTON STRIP

FASTIN-FASTON STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
280919-4
Contacts 280919-4
Contacts

Contacts

Buy Now
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333750-280919-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333750-280919-4
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333750-280919-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333750-280919-4 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 15-20 AWG Contact Material: Phosphor Bronze Gender: Female Standard Package: 8,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.630" (16.00mm) Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.252" (6.40mm) Insulation Diameter: 0.091" ~ 0.130" (2.31mm ~ 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A123013CT,A123013TR, 280919-4-ND Base Product Number: 280919 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333750-280919-4
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 15-20 AWG
Contact Material: Phosphor Bronze
Gender: Female
Standard Package: 8,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.630" (16.00mm)
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.252" (6.40mm)
Insulation Diameter: 0.091" ~ 0.130" (2.31mm ~ 3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A123013CT,A123013TR,280919-4-ND
Base Product Number: 280919
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Female Disconnect, 0.187
Chicago, IL, United States
Female Disconnect, 0.187", 20-15Awg; Product Range Amp - Te Connectivity
94AC6336
Female Disconnect, 0.187", 20-15Awg; Product Range Amp - Te Connectivity 94AC6336
FEMALE DISCONNECT, 0.187", 20-15AWG; Product Range:FASTIN-FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Insulator Colour:- RoHS Compliant: Yes

FEMALE DISCONNECT, 0.187", 20-15AWG; Product Range:FASTIN-FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 0.187
Chicago, IL, United States
Female Disconnect, 0.187", 20-15Awg; Product Range Amp - Te Connectivity
17R9194
Female Disconnect, 0.187", 20-15Awg; Product Range Amp - Te Connectivity 17R9194
FEMALE DISCONNECT, 0.187", 20-15AWG; Product Range:FASTIN-FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Insulator Colour:- RoHS Compliant: Yes

FEMALE DISCONNECT, 0.187", 20-15AWG; Product Range:FASTIN-FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 280919-4 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
280919-4
Quick Connects, Quick Disconnect Connectors 280919-4
CONN QC RCPT 15-20AWG 0.187

CONN QC RCPT 15-20AWG 0.187

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
280919-4
Terminals 280919-4
Terminals .187 SRS FASTIN-ON RCPT PH-BR

Terminals .187 SRS FASTIN-ON RCPT PH-BR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A123013TR-ND 392-280919-4 280919-4 1333750-280919-4 94AC6336 280919-4 280919-4
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Contacts Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Female Disconnect, 0.187", 20-15Awg; Product Range Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors Terminals
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 15 to 20 AWG 20 AWG 15 to 20 AWG
Termination Receptacle Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-698-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers