"0.187"" (4.75mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"
Win Source Part Number: 1364927-280919-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 280919
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 15-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.630" (16.00mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.252" (6.40mm)
Insulation Diameter: 0.091" ~ 0.130" (2.31mm ~ 3.30mm)
FEMALE DISCONNECT, 4.75MM, 20-15AWG; Product Range:FASTIN-FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Insulator Colour:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111139TR-ND | 280919-2 | 1364927-280919-2 | 70AH7385 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Contacts | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Female Disconnect, 4.75Mm, 20-15Awg; Product Range Amp - Te Connectivity |
| Gender | Female / Jack |