"0.375"" (9.53mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"
"0.375"" (9.53mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"
Win Source Part Number: 1364796-280756-4
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 280756
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 10-12 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 1.102" (27.99mm)
Termination: Crimp
Contact Material: Phosphor Bronze
Terminal Type: Standard
Gender: Female
Tab Width: 0.375" (9.53mm)
Tab Thickness: 0.047" (1.19mm)
Insulation Diameter: 0.134" ~ 0.201" (3.40mm ~ 5.10mm)
TERMINAL, FEMALE DISCONNECT, 9.53MM; Product Range:FASTON 375 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:9.53mm x 1.22mm; Tab Size - Imperial:0.375" x 0.048"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Terminals 10-12 AWG RECEPTACLE Reel of 2000
CONN QC RCPT 10-12AWG 0.375
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32509CT-ND | 1364796-280756-4 | 95C1520 | 280756-4 | 792-280756-4 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Terminal, Female Disconnect, 9.53Mm; Product Range Amp - Te Connectivity | Terminals | CONN QC RCPT 10-12AWG 0.375 |
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging | ||
| Contact Size (AWG) | 10 to 12 AWG | 12 AWG |