TE Connectivity Electronic Connector 280755-2

Description
FF 375 Receptacle, Brass, Tin Plated, 7-10mm² Wire Product overview: 280755-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-280755-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FF 375 Receptacle, Brass, Tin Plated, 7-10mm² Wire Product overview: 280755-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-280755-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-280755-2
Electronic Connector 392-280755-2
FF 375 Receptacle, Brass, Tin Plated, 7-10mm² Wire Product overview: 280755-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-280755-2 can be used for catalog matching and distributor lookup.

FF 375 Receptacle, Brass, Tin Plated, 7-10mm² Wire Product overview: 280755-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-280755-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1365112-280755-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1365112-280755-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1365112-280755-2
Win Source Part Number: 1365112-280755-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 280755 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Wire Gauge: 7-10 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 1.102" (27.99mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.375" (9.53mm) Tab Thickness: 0.047" (1.19mm) Insulation Diameter: 0.197" ~ 0.275" (5.00mm ~ 6.99mm)

Win Source Part Number: 1365112-280755-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 280755
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Wire Gauge: 7-10 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 1.102" (27.99mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.375" (9.53mm)
Tab Thickness: 0.047" (1.19mm)
Insulation Diameter: 0.197" ~ 0.275" (5.00mm ~ 6.99mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107119TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107119TR-ND
Quick Connects, Quick Disconnect Connectors A107119TR-ND
"0.375"" (9.53mm) Quick Connect Female 7-10 AWG Crimp Connector Non-Insulated"

"0.375"" (9.53mm) Quick Connect Female 7-10 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107119CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107119CT-ND
Quick Connects, Quick Disconnect Connectors A107119CT-ND
"0.375"" (9.53mm) Quick Connect Female 7-10 AWG Crimp Connector Non-Insulated"

"0.375"" (9.53mm) Quick Connect Female 7-10 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female Disconnect, 9.53Mm, 10-7Awg; Product Range Amp - Te Connectivity - 12H8135 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 9.53Mm, 10-7Awg; Product Range Amp - Te Connectivity
12H8135
Female Disconnect, 9.53Mm, 10-7Awg; Product Range Amp - Te Connectivity 12H8135
FEMALE DISCONNECT, 9.53MM, 10-7AWG; Product Range:FASTIN-FASTON 375 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:9.53mm x 1.22mm; Tab Size - Imperial:0.375" x 0.048"; Wire Size AWG Min:10AWG; Insulator Colour:- RoHS Compliant: Yes

FEMALE DISCONNECT, 9.53MM, 10-7AWG; Product Range:FASTIN-FASTON 375 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:9.53mm x 1.22mm; Tab Size - Imperial:0.375" x 0.048"; Wire Size AWG Min:10AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
280755-2
Terminals 280755-2
Terminals 375 FASTIN FASTON

Terminals 375 FASTIN FASTON

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-280755-2 1365112-280755-2 A107119TR-ND 12H8135 280755-2
Product Name Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Female Disconnect, 9.53Mm, 10-7Awg; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Termination Receptacle Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 111009 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details