Manufacturer: TE Connectivity
Win Source Part Number: 906138-280708-2
Series: AMPMODU Mod II
Features: Socket Contact Tin 22-26 AWG Crimp
Package: Reel - TR
Family Name: 280708
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -280708-2-CSI, 280708-2-ND, A107044CT, 2807082, A107044TR, -280708-2-SI, -280708-2-LSI
Socket Contact Tin 22-26 AWG Crimp
Socket Contact Tin 22-26 AWG Crimp
Female Signal Contact, Crimp, Tin Plated Bronze, 3A, 22-26AWG Product overview: 280708-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-280708-2 can be used for catalog matching and distributor lookup.
CONNECTOR CONTACT, SOCKET, CRIMP; Product Range:AMPMODU Mod II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU Mod II Series ConnectorsRoHS Compliant: Yes
Contact, AMPMODU Mod II Series, Socket, 26 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
Contact, AMPMODU Mod II Series, Socket, 26 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 280708-2 | 906138-280708-2 | A107044TR-ND | 332-280708-2 | 12H8132 | 35X2719 |
| Product Name | Contacts | Rectangular Connectors - 280708-2 | Rectangular Connector Contacts | 3A Electronic Connector | Connector Contact, Socket, Crimp; Product Range Amp - Te Connectivity | Contact, Ampmodu Mod Ii Series, Socket, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |