TE Connectivity Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity 280637

Description
CONNECTOR HOUSING, PLUG, 8POS; Product Range:AMPMODU IV/V; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 8POS; Product Range:AMPMODU IV/V; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity - 39K1847 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity
39K1847
Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity 39K1847
CONNECTOR HOUSING, PLUG, 8POS; Product Range:AMPMODU IV/V; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 8POS; Product Range:AMPMODU IV/V; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39K1847
Product Name Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details