TE Connectivity Housing, Plug, 15Pos, 2.54Mm; Product Range Amp Te Connectivity 280635

Description
HOUSING, PLUG, 15POS, 2.54MM; Product Range:AMPMODU II Series; Gender:Plug; No. of Positions:15Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU II Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Description
HOUSING, PLUG, 15POS, 2.54MM; Product Range:AMPMODU II Series; Gender:Plug; No. of Positions:15Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU II Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 15Pos, 2.54Mm; Product Range Amp Te Connectivity - 72Y2045 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 15Pos, 2.54Mm; Product Range Amp Te Connectivity
72Y2045
Housing, Plug, 15Pos, 2.54Mm; Product Range Amp Te Connectivity 72Y2045
HOUSING, PLUG, 15POS, 2.54MM; Product Range:AMPMODU II Series; Gender:Plug; No. of Positions:15Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU II Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

HOUSING, PLUG, 15POS, 2.54MM; Product Range:AMPMODU II Series; Gender:Plug; No. of Positions:15Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU II Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72Y2045
Product Name Housing, Plug, 15Pos, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details