TE Connectivity Housing, Plug, 12Pos, 2.54Mm; Product Range Amp Te Connectivity 280634

Description
HOUSING, PLUG, 12POS, 2.54MM; Product Range:AMPMODU II Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU II Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Description
HOUSING, PLUG, 12POS, 2.54MM; Product Range:AMPMODU II Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU II Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 12Pos, 2.54Mm; Product Range Amp Te Connectivity - 71Y9723 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 12Pos, 2.54Mm; Product Range Amp Te Connectivity
71Y9723
Housing, Plug, 12Pos, 2.54Mm; Product Range Amp Te Connectivity 71Y9723
HOUSING, PLUG, 12POS, 2.54MM; Product Range:AMPMODU II Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU II Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

HOUSING, PLUG, 12POS, 2.54MM; Product Range:AMPMODU II Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU II Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 71Y9723
Product Name Housing, Plug, 12Pos, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details