TE Connectivity Connector Housing, Rcpt, 6Pos; Product Range Te Connectivity 280630

Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:AMPMODU IV/V Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:2.54mm; For Use With:AMP AMPMODU IV/V Series Pin & Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:AMPMODU IV/V Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:2.54mm; For Use With:AMP AMPMODU IV/V Series Pin & Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos; Product Range Te Connectivity - 64AH9591 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos; Product Range Te Connectivity
64AH9591
Connector Housing, Rcpt, 6Pos; Product Range Te Connectivity 64AH9591
CONNECTOR HOUSING, RCPT, 6POS; Product Range:AMPMODU IV/V Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:2.54mm; For Use With:AMP AMPMODU IV/V Series Pin & Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS; Product Range:AMPMODU IV/V Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:2.54mm; For Use With:AMP AMPMODU IV/V Series Pin & Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 64AH9591
Product Name Connector Housing, Rcpt, 6Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details