TE Connectivity Rectangular Wire & Cable Connectors & Housings 280629

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Pin Dimensions Connector Height : 3.1 MM  [.12 INCH ] Connector Length : 7.1 MM  [.28 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Pin Dimensions Connector Height : 3.1 MM  [.12 INCH ] Connector Length : 7.1 MM  [.28 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 280629 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
280629
Rectangular Wire & Cable Connectors & Housings 280629
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Pin Dimensions Connector Height : 3.1 MM  [.12 INCH ] Connector Length : 7.1 MM  [.28 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Type : Pin

Dimensions


  • Connector Height : 3.1 MM  [.12 INCH ]
  • Connector Length : 7.1 MM  [.28 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
340-280629
Electronic Connector 340-280629
4 Pos 1 Row 2.54mm Pitch Male Pin Header, Black Product overview: 280629 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-280629 can be used for catalog matching and distributor lookup.

4 Pos 1 Row 2.54mm Pitch Male Pin Header, Black Product overview: 280629 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-280629 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A121756-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A121756-ND
Rectangular Connector Housings A121756-ND
"4 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

"4 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

Buy Now Datasheet
Wire Housings & Plugs - 5092098P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
5092098P
Wire Housings & Plugs 5092098P
TE Connectivity 280629 Connector Housing

TE Connectivity 280629 Connector Housing

Supplier's Site
Wire Housings & Plugs - 5092098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
5092098
Wire Housings & Plugs 5092098
TE Connectivity 280629 Connector Housing

TE Connectivity 280629 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1648594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1648594
Wire Housings & Plugs 1648594
TE Connectivity 280629 Connector Housing

TE Connectivity 280629 Connector Housing

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Wire-Board Connector, Plug, 4 Position, 2.54Mm; Product Range Amp - Te Connectivity - 39K1844 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 4 Position, 2.54Mm; Product Range Amp - Te Connectivity
39K1844
Wire-Board Connector, Plug, 4 Position, 2.54Mm; Product Range Amp - Te Connectivity 39K1844
WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Connector Mounting:PCB Mount; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Connector Mounting:PCB Mount; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet
Ampmodu Ii Cosi Pin Hsg Sgl Row 4 Pos. Amp - Te Connectivity - 41AJ6941 - Newark, An Avnet Company
Chicago, IL, United States
Ampmodu Ii Cosi Pin Hsg Sgl Row 4 Pos. Amp - Te Connectivity
41AJ6941
Ampmodu Ii Cosi Pin Hsg Sgl Row 4 Pos. Amp - Te Connectivity 41AJ6941
AMPMODU II COSI PIN HSG SGL ROW 4 POS.

AMPMODU II COSI PIN HSG SGL ROW 4 POS.

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 280629 340-280629 A121756-ND 5092098P 5092098 1648594 280629 39K1844 41AJ6941
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Wire-Board Connector, Plug, 4 Position, 2.54Mm; Product Range Amp - Te Connectivity Ampmodu Ii Cosi Pin Hsg Sgl Row 4 Pos. Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1028-015-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Headers, Male Pins - A26628-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers