TE Connectivity
Connector Contacts
280621-3
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Orientation : Straight Contact Type : Socket
Dimensions Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18
Operation/Applicatio
n Circuit Application : Signal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Orientation : Straight Contact Type : Socket
Dimensions Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18
Operation/Applicatio
n Circuit Application : Signal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Orientation : Straight Contact Type : Socket
Dimensions Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18
Operation/Applicatio
n Circuit Application : Signal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Tin
- Contact Orientation : Straight
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .3 - .9
- Wire Size (AWG) : 22 - 18
Operation/Application
- Circuit Application : Signal
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
280621-3 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Shur-Plug Terminal
Material
Unplated
Features
RoHS
View Details
3 suppliers
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details