"Connector Header Through Hole, Right Angle 8 position 0.156"" (3.96mm)"
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type: Header
Contact Type: Male Pin
Termination: Solder
Package: Bulk
Style: Board to Board or Cable
Pitch - Mating: 0.156" (3.96mm)
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
MOD I INCREMENTAL ASSY ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106429-ND | 12H8118 | |
| Product Name | Headers, Male Pins | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | Mod I Incremental Assy Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |