"Connector Header Through Hole, Right Angle 2 position 0.156"" (3.96mm)"
2 Pos RA Header, 3.96mm Pitch, Male Pin, Tin Plated Brass, UL94 V-0 Product overview: 280615-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280615-1 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106689-ND | 316-280615-1 | 76AC5173 |
| Product Name | Headers, Male Pins | Electronic Connector | 02P Mod 1 Assy. Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole, Right Angle | ||
| Number of Contacts | 2 # |