"Connector Header Through Hole 12 position 0.156"" (3.96mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 906136-280614-1
Series: AMPMODU Mod I
Features: Connector Header Through Hole 12 position 0.156" (3.96mm)
Package: Bulk
Mounting: Through Hole
Family Name: 280614
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: -280614-1-LSI, A106426, 2806141, -280614-1-SI, 2266-280614-1, 280614-1-ND
12 Pos 3.96mm Header, Male Pin, Straight, Thru-Hole, 5A Product overview: 280614-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280614-1 can be used for catalog matching and distributor lookup.
TE Connectivity 280614-1 PCB Header
TE Connectivity 280614-1 PCB Header
12P MOD 1 SHROUDED HEADER, ST, TIN PLTD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106426-ND | 906136-280614-1 | 316-280614-1 | 5091770P | 5091770 | 76AC5172 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 280614-1 | 5A Electronic Connector | PCB Headers | PCB Headers | 12P Mod 1 Shrouded Header, St, Tin Pltd Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Board to Board Connector; Wire to Board Connector | |||
| Mounting | Through Hole | Through Hole | Through hole | |||
| Number of Contacts | 12 # | |||||
| Gender | Male / Plug |