"Connector Header Through Hole 6 position 0.156"" (3.96mm)"
TE Connectivity 280611-1 PCB Header
Manufacturer: TE Connectivity
Win Source Part Number: 906135-280611-1
Series: AMPMODU Mod I
Features: Connector Header Through Hole 6 position 0.156" (3.96mm)
Package: Bulk
Mounting: Through Hole
Family Name: 280611
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 2806111, 2266-280611-1, 280611-1-ND, A106686, -280611-1-SI
6 Pos Wire to Board Header, 3.96mm Pitch, Male Pin, Straight, Through Hole Product overview: 280611-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280611-1 can be used for catalog matching and distributor lookup.
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106686-ND | 5091736P | 906135-280611-1 | 316-280611-1 |
| Product Name | Headers, Male Pins | PCB Headers | Rectangular Connectors - 280611-1 | Through-Hole Electronic Connector |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole | ||
| Number of Contacts | 6 # | |||
| Geometry | Straight |