TE Connectivity Headers, Male Pins 280610-2

Description
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A106422-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A106422-ND
Headers, Male Pins A106422-ND
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"

"Connector Header Through Hole 4 position 0.156"" (3.96mm)"

Buy Now Datasheet
PCB Headers - 5091792P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5091792P
PCB Headers 5091792P
TE Connectivity 280610-2 PCB Header

TE Connectivity 280610-2 PCB Header

Supplier's Site
PCB Headers - 5091792 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5091792
PCB Headers 5091792
TE Connectivity 280610-2 PCB Header

TE Connectivity 280610-2 PCB Header

Supplier's Site
Hard To Find - 280610-2 - 1123469-280610-2 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 280610-2
1123469-280610-2
Hard To Find - 280610-2 1123469-280610-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1123469-280610-2 Packaging: Bulk Number of Positions: 4 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Insulation Material: Polycarbonate, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0μin (0.38μm) Contact Finish - Post: Tin Insulation Color: Green Categories: Connectors, Interconnects Shrouding: Shrouded - 2 Wall Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.642" (16.30mm) Insulation Height: 0.913" (23.20mm) Contact Shape: Rectangular Contact Length - Mating: 0.394" (10.00mm) Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1123469-280610-2
Packaging: Bulk
Number of Positions: 4
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Insulation Material: Polycarbonate, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.156" (3.96mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0μin (0.38μm)
Contact Finish - Post: Tin
Insulation Color: Green
Categories: Connectors, Interconnects
Shrouding: Shrouded - 2 Wall
Contact Length - Post: 0.130" (3.30mm)
Overall Contact Length: 0.642" (16.30mm)
Insulation Height: 0.913" (23.20mm)
Contact Shape: Rectangular
Contact Length - Mating: 0.394" (10.00mm)
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Electronic Connector
316-280610-2
Electronic Connector 316-280610-2
4 Pos Wire to Board Header, 3.96mm Pitch, Male Pin, Straight, Thru-Hole, Gold Product overview: 280610-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280610-2 can be used for catalog matching and distributor lookup.

4 Pos Wire to Board Header, 3.96mm Pitch, Male Pin, Straight, Thru-Hole, Gold Product overview: 280610-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280610-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
4 Ways Modu Mod I Post Support Rohs Compliant Amp - Te Connectivity - 12H8100 - Newark, An Avnet Company
Chicago, IL, United States
4 Ways Modu Mod I Post Support Rohs Compliant Amp - Te Connectivity
12H8100
4 Ways Modu Mod I Post Support Rohs Compliant Amp - Te Connectivity 12H8100
4 WAYS MODU MOD I POST SUPPORT ROHS COMPLIANT: YES

4 WAYS MODU MOD I POST SUPPORT ROHS COMPLIANT: YES

Supplier's Site
Wire-To-Board Connector, Single In Line, Ampmodu Mod I Series, Through Hole, Header, 4, 3.96 Mm Rohs Compliant Amp - Te Connectivity - 39K1822 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Single In Line, Ampmodu Mod I Series, Through Hole, Header, 4, 3.96 Mm Rohs Compliant Amp - Te Connectivity
39K1822
Wire-To-Board Connector, Single In Line, Ampmodu Mod I Series, Through Hole, Header, 4, 3.96 Mm Rohs Compliant Amp - Te Connectivity 39K1822
Wire-To-Board Connector, Single In Line, AMPMODU Mod I Series, Through Hole, Header, 4, 3.96 mm RoHS Compliant: Yes

Wire-To-Board Connector, Single In Line, AMPMODU Mod I Series, Through Hole, Header, 4, 3.96 mm RoHS Compliant: Yes

Supplier's Site
4P Mod 1 Shrouded Header, St, 0.4 Au Amp - Te Connectivity - 41AJ6936 - Newark, An Avnet Company
Chicago, IL, United States
4P Mod 1 Shrouded Header, St, 0.4 Au Amp - Te Connectivity
41AJ6936
4P Mod 1 Shrouded Header, St, 0.4 Au Amp - Te Connectivity 41AJ6936
4P MOD 1 SHROUDED HEADER, ST, 0.4 Au

4P MOD 1 SHROUDED HEADER, ST, 0.4 Au

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106422-ND 5091792P 5091792 1123469-280610-2 316-280610-2 12H8100
Product Name Headers, Male Pins PCB Headers PCB Headers Hard To Find - 280610-2 Electronic Connector 4 Ways Modu Mod I Post Support Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector
Mounting Through Hole Through hole Through Hole
Number of Contacts 4 #
Unlock Full Specs
to access all available technical data